KEMET Electronics Corporation Ceramic Capacitors CBR04C808A2GAC

Description
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16302-1-ND
Ceramic Capacitors 399-16302-1-ND
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16302-6-ND
Ceramic Capacitors 399-16302-6-ND
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16302-2-ND
Ceramic Capacitors 399-16302-2-ND
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
.800Pf 200V Rohs Compliant Kemet - 85AC7129 - Newark, An Avnet Company
Chicago, IL, United States
.800Pf 200V Rohs Compliant Kemet
85AC7129
.800Pf 200V Rohs Compliant Kemet 85AC7129
.800PF 200V ROHS COMPLIANT: YES

.800PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16302-1-ND 399-16302-6-ND 85AC7129
Product Name Ceramic Capacitors Ceramic Capacitors .800Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details