KEMET Electronics Corporation Ceramic Capacitors CBR04C779B5GAC

Description
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16118-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16118-2-ND
Ceramic Capacitors 399-16118-2-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16118-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16118-6-ND
Ceramic Capacitors 399-16118-6-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16118-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16118-1-ND
Ceramic Capacitors 399-16118-1-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 7.7pF 50V 0.1pF Capacitor
60-CBR04C779B5GAC
SMD 7.7pF 50V 0.1pF Capacitor 60-CBR04C779B5GAC
Cap Ceramic 7.7pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C779B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 7.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C779B5GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 7.7pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C779B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.7pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 7.7pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C779B5GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 7.7Pf, 50V, 0402; Capacitance Kemet - 43AC8856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.7Pf, 50V, 0402; Capacitance Kemet
43AC8856
Cap, 7.7Pf, 50V, 0402; Capacitance Kemet 43AC8856
CAP, 7.7PF, 50V, 0402; Capacitance:7.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 7.7PF, 50V, 0402; Capacitance:7.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16118-2-ND 399-16118-6-ND 60-CBR04C779B5GAC 43AC8856
Product Name Ceramic Capacitors Ceramic Capacitors SMD 7.7pF 50V 0.1pF Capacitor Cap, 7.7Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers