KEMET Electronics Corporation Ceramic Capacitors CBR04C749B3GAC

Description
CAP CER 7.4PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 7.4PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C749B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C749B3GACTR-ND
Ceramic Capacitors 399-CBR04C749B3GACTR-ND
CAP CER 7.4PF 25V C0G/NP0 0402

CAP CER 7.4PF 25V C0G/NP0 0402

Buy Now Datasheet
7.40Pf 25.0V Rohs Compliant Kemet - 85AC7089 - Newark, An Avnet Company
Chicago, IL, United States
7.40Pf 25.0V Rohs Compliant Kemet
85AC7089
7.40Pf 25.0V Rohs Compliant Kemet 85AC7089
7.40PF 25.0V ROHS COMPLIANT: YES

7.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C749B3GACTR-ND 85AC7089
Product Name Ceramic Capacitors 7.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details