KEMET Electronics Corporation Ceramic Capacitors CBR04C679B3GAC

Description
CAP CER 6.7PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.7PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C679B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C679B3GACTR-ND
Ceramic Capacitors 399-CBR04C679B3GACTR-ND
CAP CER 6.7PF 25V C0G/NP0 0402

CAP CER 6.7PF 25V C0G/NP0 0402

Buy Now Datasheet
6.70Pf 25.0V Rohs Compliant Kemet - 85AC7030 - Newark, An Avnet Company
Chicago, IL, United States
6.70Pf 25.0V Rohs Compliant Kemet
85AC7030
6.70Pf 25.0V Rohs Compliant Kemet 85AC7030
6.70PF 25.0V ROHS COMPLIANT: YES

6.70PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C679B3GACTR-ND 85AC7030
Product Name Ceramic Capacitors 6.70Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details