KEMET Electronics Corporation Ceramic Capacitors CBR04C669B2GAC

Description
6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16321-6-ND
Ceramic Capacitors 399-16321-6-ND
6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16321-2-ND
Ceramic Capacitors 399-16321-2-ND
6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16321-1-ND
Ceramic Capacitors 399-16321-1-ND
6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
6.60Pf 200V Rohs Compliant Kemet - 85AC7023 - Newark, An Avnet Company
Chicago, IL, United States
6.60Pf 200V Rohs Compliant Kemet
85AC7023
6.60Pf 200V Rohs Compliant Kemet 85AC7023
6.60PF 200V ROHS COMPLIANT: YES

6.60PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16321-6-ND 399-16321-2-ND 85AC7023
Product Name Ceramic Capacitors Ceramic Capacitors 6.60Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details