KEMET Electronics Corporation Ceramic Capacitors CBR04C629B3GAC

Description
CAP CER 6.2PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.2PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C629B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C629B3GACTR-ND
Ceramic Capacitors 399-CBR04C629B3GACTR-ND
CAP CER 6.2PF 25V C0G/NP0 0402

CAP CER 6.2PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C629B3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C629B3GAC
Capacitors - Ceramic Capacitors CBR04C629B3GAC
CAP CER 6.2PF 25V C0G/NP0 0402

CAP CER 6.2PF 25V C0G/NP0 0402

Supplier's Site
6.20Pf 25.0V Rohs Compliant Kemet - 85AC6999 - Newark, An Avnet Company
Chicago, IL, United States
6.20Pf 25.0V Rohs Compliant Kemet
85AC6999
6.20Pf 25.0V Rohs Compliant Kemet 85AC6999
6.20PF 25.0V ROHS COMPLIANT: YES

6.20PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C629B3GACTR-ND CBR04C629B3GAC 85AC6999
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.20Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details