KEMET Electronics Corporation Ceramic Capacitors CBR04C608A5GAC

Description
0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C608A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C608A5GACTR-ND
Ceramic Capacitors 399-CBR04C608A5GACTR-ND
0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C608A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C608A5GACCT-ND
Ceramic Capacitors 399-CBR04C608A5GACCT-ND
0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C608A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C608A5GACDKR-ND
Ceramic Capacitors 399-CBR04C608A5GACDKR-ND
0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
.600Pf 50.0V Rohs Compliant Kemet - 85AC6972 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 50.0V Rohs Compliant Kemet
85AC6972
.600Pf 50.0V Rohs Compliant Kemet 85AC6972
.600PF 50.0V ROHS COMPLIANT: YES

.600PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C608A5GACTR-ND 399-CBR04C608A5GACDKR-ND 85AC6972
Product Name Ceramic Capacitors Ceramic Capacitors .600Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details