KEMET Electronics Corporation Ceramic Capacitors CBR04C579B2GAC

Description
CAP CER 5.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 5.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C579B2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C579B2GACTR-ND
Ceramic Capacitors 399-CBR04C579B2GACTR-ND
CAP CER 5.7PF 200V C0G/NP0 0402

CAP CER 5.7PF 200V C0G/NP0 0402

Buy Now Datasheet
5.70Pf 200V Rohs Compliant Kemet - 85AC6951 - Newark, An Avnet Company
Chicago, IL, United States
5.70Pf 200V Rohs Compliant Kemet
85AC6951
5.70Pf 200V Rohs Compliant Kemet 85AC6951
5.70PF 200V ROHS COMPLIANT: YES

5.70PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C579B2GACTR-ND 85AC6951
Product Name Ceramic Capacitors 5.70Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details