KEMET Electronics Corporation Ceramic Capacitors CBR04C569D1GAC

Description
5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8581-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8581-2-ND
Ceramic Capacitors 399-8581-2-ND
5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8581-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8581-1-ND
Ceramic Capacitors 399-8581-1-ND
5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8581-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8581-6-ND
Ceramic Capacitors 399-8581-6-ND
5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C569D1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C569D1GAC
Capacitors - Ceramic Capacitors CBR04C569D1GAC
CAP CER 5.6PF 100V C0G/NP0 0402

CAP CER 5.6PF 100V C0G/NP0 0402

Supplier's Site
5.60Pf 100V Rohs Compliant Kemet - 85AC6947 - Newark, An Avnet Company
Chicago, IL, United States
5.60Pf 100V Rohs Compliant Kemet
85AC6947
5.60Pf 100V Rohs Compliant Kemet 85AC6947
5.60PF 100V ROHS COMPLIANT: YES

5.60PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8581-2-ND 399-8581-6-ND CBR04C569D1GAC 85AC6947
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 5.60Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details