KEMET Electronics Corporation Ceramic Capacitors CBR04C560F5GAC

Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16100-1-ND
Ceramic Capacitors 399-16100-1-ND
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16100-2-ND
Ceramic Capacitors 399-16100-2-ND
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16100-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16100-6-ND
Ceramic Capacitors 399-16100-6-ND
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 56pF 50V Capacitor
60-CBR04C560F5GAC
SMD 56pF 50V Capacitor 60-CBR04C560F5GAC
Cap Ceramic 56pF 50V C0G 1% Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C560F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C560F5GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 56pF 50V C0G 1% Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C560F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C560F5GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 56Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, 0402 Rohs Compliant Kemet
67AH8910
Cap, 56Pf, 50V, 0402 Rohs Compliant Kemet 67AH8910
CAP, 56PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 56PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 56Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8836
Cap, 56Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8836
CAP, 56PF, 50V, 1%, 0402; Capacitance:56pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 56PF, 50V, 1%, 0402; Capacitance:56pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16100-1-ND 399-16100-6-ND 60-CBR04C560F5GAC 67AH8910 43AC8836
Product Name Ceramic Capacitors Ceramic Capacitors SMD 56pF 50V Capacitor Cap, 56Pf, 50V, 0402 Rohs Compliant Kemet Cap, 56Pf, 50V, 1%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers