KEMET Electronics Corporation Ceramic Capacitors CBR04C559B5GAC

Description
5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16099-2-ND
Ceramic Capacitors 399-16099-2-ND
5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16099-1-ND
Ceramic Capacitors 399-16099-1-ND
5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16099-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16099-6-ND
Ceramic Capacitors 399-16099-6-ND
5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.5Pf, 50V, 0402; Capacitance Kemet - 43AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.5Pf, 50V, 0402; Capacitance Kemet
43AC8835
Cap, 5.5Pf, 50V, 0402; Capacitance Kemet 43AC8835
CAP, 5.5PF, 50V, 0402; Capacitance:5.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.5PF, 50V, 0402; Capacitance:5.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16099-2-ND 399-16099-6-ND 43AC8835
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.5Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers