KEMET Electronics Corporation Ceramic Capacitors CBR04C539B2GAC

Description
CAP CER 5.3PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 5.3PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C539B2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C539B2GACTR-ND
Ceramic Capacitors 399-CBR04C539B2GACTR-ND
CAP CER 5.3PF 200V C0G/NP0 0402

CAP CER 5.3PF 200V C0G/NP0 0402

Buy Now Datasheet
5.30Pf 200V Rohs Compliant Kemet - 85AC6917 - Newark, An Avnet Company
Chicago, IL, United States
5.30Pf 200V Rohs Compliant Kemet
85AC6917
5.30Pf 200V Rohs Compliant Kemet 85AC6917
5.30PF 200V ROHS COMPLIANT: YES

5.30PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C539B2GACTR-ND 85AC6917
Product Name Ceramic Capacitors 5.30Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details