KEMET Electronics Corporation Ceramic Capacitors CBR04C519B5GAC

Description
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16095-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16095-1-ND
Ceramic Capacitors 399-16095-1-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16095-2-ND
Ceramic Capacitors 399-16095-2-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16095-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16095-6-ND
Ceramic Capacitors 399-16095-6-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.1Pf, 50V, 0402; Capacitance Kemet - 43AC8831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, 0402; Capacitance Kemet
43AC8831
Cap, 5.1Pf, 50V, 0402; Capacitance Kemet 43AC8831
CAP, 5.1PF, 50V, 0402; Capacitance:5.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.1PF, 50V, 0402; Capacitance:5.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16095-1-ND 399-16095-6-ND 43AC8831
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.1Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers