KEMET Electronics Corporation Ceramic Capacitors CBR04C508B1GAC

Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8584-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8584-2-ND
Ceramic Capacitors 399-8584-2-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8584-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8584-6-ND
Ceramic Capacitors 399-8584-6-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8584-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8584-1-ND
Ceramic Capacitors 399-8584-1-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
.500Pf 100V Rohs Compliant Kemet - 85AC6880 - Newark, An Avnet Company
Chicago, IL, United States
.500Pf 100V Rohs Compliant Kemet
85AC6880
.500Pf 100V Rohs Compliant Kemet 85AC6880
.500PF 100V ROHS COMPLIANT: YES

.500PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8584-2-ND 399-8584-6-ND 85AC6880
Product Name Ceramic Capacitors Ceramic Capacitors .500Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers