KEMET Electronics Corporation Ceramic Capacitors CBR04C479A1GAC

Description
4.7pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C479A1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C479A1GAC-ND
Ceramic Capacitors CBR04C479A1GAC-ND
4.7pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
4.70Pf 100V Rohs Compliant Kemet - 85AC6859 - Newark, An Avnet Company
Chicago, IL, United States
4.70Pf 100V Rohs Compliant Kemet
85AC6859
4.70Pf 100V Rohs Compliant Kemet 85AC6859
4.70PF 100V ROHS COMPLIANT: YES

4.70PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C479A1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C479A1GAC
Ceramic Capacitors CBR04C479A1GAC
CAP CER 4.7PF 100V NP0 0402

CAP CER 4.7PF 100V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR04C479A1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C479A1GAC
Capacitors - Ceramic Capacitors CBR04C479A1GAC
CAP CER 4.7PF 100V C0G/NP0 0402

CAP CER 4.7PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR04C479A1GAC-ND 85AC6859 CBR04C479A1GAC CBR04C479A1GAC
Product Name Ceramic Capacitors 4.70Pf 100V Rohs Compliant Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH110J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details