KEMET Electronics Corporation Ceramic Capacitors CBR04C469B3GAC

Description
CAP CER 4.6PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.6PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C469B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C469B3GACTR-ND
Ceramic Capacitors 399-CBR04C469B3GACTR-ND
CAP CER 4.6PF 25V C0G/NP0 0402

CAP CER 4.6PF 25V C0G/NP0 0402

Buy Now Datasheet
4.60Pf 25.0V Rohs Compliant Kemet - 85AC6850 - Newark, An Avnet Company
Chicago, IL, United States
4.60Pf 25.0V Rohs Compliant Kemet
85AC6850
4.60Pf 25.0V Rohs Compliant Kemet 85AC6850
4.60PF 25.0V ROHS COMPLIANT: YES

4.60PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C469B3GACTR-ND 85AC6850
Product Name Ceramic Capacitors 4.60Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers