KEMET Electronics Corporation Ceramic Capacitors CBR04C430F5GAC

Description
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16086-6-ND
Ceramic Capacitors 399-16086-6-ND
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16086-1-ND
Ceramic Capacitors 399-16086-1-ND
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16086-2-ND
Ceramic Capacitors 399-16086-2-ND
43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 43Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8820
Cap, 43Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8820
CAP, 43PF, 50V, 1%, 0402; Capacitance:43pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 43PF, 50V, 1%, 0402; Capacitance:43pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
43.0Pf 50.0V Rohs Compliant Kemet - 99AC3312 - Newark, An Avnet Company
Chicago, IL, United States
43.0Pf 50.0V Rohs Compliant Kemet
99AC3312
43.0Pf 50.0V Rohs Compliant Kemet 99AC3312
43.0PF 50.0V ROHS COMPLIANT: YES

43.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16086-6-ND 399-16086-1-ND 43AC8820 99AC3312
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 43Pf, 50V, 1%, 0402; Capacitance Kemet 43.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers