KEMET Electronics Corporation Ceramic Capacitors CBR04C390J5GACAUTO

Description
CAP CER 39PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 39PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C390J5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 50V C0G/NP0 0402

CAP CER 39PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C390J5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 50V C0G/NP0 0402

CAP CER 39PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C390J5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 50V C0G/NP0 0402

CAP CER 39PF 50V C0G/NP0 0402

Buy Now Datasheet
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402; Capacitance Kemet - 61AK1024 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402; Capacitance Kemet
61AK1024
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402; Capacitance Kemet 61AK1024
RF CAPACITOR, 39PF, 50V, 125DEG C, 0402; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 39PF, 50V, 125DEG C, 0402; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet - 54AK5393 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
54AK5393
Rf Capacitor, 39Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet 54AK5393
RF CAPACITOR, 39PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

RF CAPACITOR, 39PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cbr 0402 39Pf 50Vdc 5 Rohs Compliant Kemet - 52AK8087 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0402 39Pf 50Vdc 5 Rohs Compliant Kemet
52AK8087
Cbr 0402 39Pf 50Vdc 5 Rohs Compliant Kemet 52AK8087
CBR 0402 39PF 50VDC 5 ROHS COMPLIANT: YES

CBR 0402 39PF 50VDC 5 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C390J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C390J5GACAUTO
Ceramic Capacitors CBR04C390J5GACAUTO
CAP CER 39PF 50V C0G/NP0 0402

CAP CER 39PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C390J5GACAUTOCT-ND 399-CBR04C390J5GACAUTODKR-ND 61AK1024 54AK5393 52AK8087 CBR04C390J5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 39Pf, 50V, 125Deg C, 0402; Capacitance Kemet Rf Capacitor, 39Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet Cbr 0402 39Pf 50Vdc 5 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers