KEMET Electronics Corporation Ceramic Capacitors CBR04C390F3GAC

Description
CAP CER 39PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 39PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C390F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C390F3GACTR-ND
Ceramic Capacitors 399-CBR04C390F3GACTR-ND
CAP CER 39PF 25V C0G/NP0 0402

CAP CER 39PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C390F3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C390F3GAC
Capacitors - Ceramic Capacitors CBR04C390F3GAC
CAP CER 39PF 25V C0G/NP0 0402

CAP CER 39PF 25V C0G/NP0 0402

Supplier's Site
39.0Pf 25.0V Rohs Compliant Kemet - 85AC6771 - Newark, An Avnet Company
Chicago, IL, United States
39.0Pf 25.0V Rohs Compliant Kemet
85AC6771
39.0Pf 25.0V Rohs Compliant Kemet 85AC6771
39.0PF 25.0V ROHS COMPLIANT: YES

39.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C390F3GACTR-ND CBR04C390F3GAC 85AC6771
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 39.0Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details