KEMET Electronics Corporation Ceramic Capacitors CBR04C360F3GAC

Description
CAP CER 36PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 36PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C360F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C360F3GACTR-ND
Ceramic Capacitors 399-CBR04C360F3GACTR-ND
CAP CER 36PF 25V C0G/NP0 0402

CAP CER 36PF 25V C0G/NP0 0402

Buy Now Datasheet
36.0Pf 25.0V Rohs Compliant Kemet - 85AC6744 - Newark, An Avnet Company
Chicago, IL, United States
36.0Pf 25.0V Rohs Compliant Kemet
85AC6744
36.0Pf 25.0V Rohs Compliant Kemet 85AC6744
36.0PF 25.0V ROHS COMPLIANT: YES

36.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C360F3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C360F3GAC
Capacitors - Ceramic Capacitors CBR04C360F3GAC
CAP CER 36PF 25V C0G/NP0 0402

CAP CER 36PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C360F3GACTR-ND 85AC6744 CBR04C360F3GAC
Product Name Ceramic Capacitors 36.0Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers