KEMET Electronics Corporation Ceramic Capacitors CBR04C339C5GAC

Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6165-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6165-1-ND
Ceramic Capacitors 399-6165-1-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6165-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6165-6-ND
Ceramic Capacitors 399-6165-6-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6165-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6165-2-ND
Ceramic Capacitors 399-6165-2-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C339C5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C339C5GAC
Ceramic Capacitors CBR04C339C5GAC
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, 0402; Capacitance Kemet - 58T9068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, 0402; Capacitance Kemet
58T9068
Cap, 3.3Pf, 50V, 0402; Capacitance Kemet 58T9068
CAP, 3.3PF, 50V, 0402; Capacitance:3.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.3PF, 50V, 0402; Capacitance:3.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
3.30Pf 50.0V Rohs Compliant Kemet - 15AC7258 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 50.0V Rohs Compliant Kemet
15AC7258
3.30Pf 50.0V Rohs Compliant Kemet 15AC7258
3.30PF 50.0V ROHS COMPLIANT: YES

3.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6165-1-ND 399-6165-6-ND CBR04C339C5GAC 58T9068 15AC7258
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3.3Pf, 50V, 0402; Capacitance Kemet 3.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details