KEMET Electronics Corporation Ceramic Capacitors CBR04C330F5GAC

Description
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16076-1-ND
Ceramic Capacitors 399-16076-1-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16076-2-ND
Ceramic Capacitors 399-16076-2-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16076-6-ND
Ceramic Capacitors 399-16076-6-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 33Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8810
Cap, 33Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8810
CAP, 33PF, 50V, 1%, 0402; Capacitance:33pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 33PF, 50V, 1%, 0402; Capacitance:33pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16076-1-ND 399-16076-6-ND 43AC8810
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 50V, 1%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers