0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 0.3PF, 50V, 0402; Capacitance:0.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR04C308A5GACTR-ND | 399-CBR04C308A5GACDKR-ND | 85AC1492 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.3Pf, 50V, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |