KEMET Electronics Corporation Ceramic Capacitors CBR04C270F5GAC

Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13310-6-ND
Ceramic Capacitors 399-13310-6-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13310-1-ND
Ceramic Capacitors 399-13310-1-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13310-2-ND
Ceramic Capacitors 399-13310-2-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 27PF 50V C0G/NP0 0402 - 417-CBR04C270F5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 27PF 50V C0G/NP0 0402
417-CBR04C270F5GAC
CAP CER 27PF 50V C0G/NP0 0402 417-CBR04C270F5GAC
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site
Cap, 27Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8803
Cap, 27Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8803
CAP, 27PF, 50V, 1%, 0402; Capacitance:27pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 27PF, 50V, 1%, 0402; Capacitance:27pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
27.0Pf 50.0V Rohs Compliant Kemet - 66AH8998 - Newark, An Avnet Company
Chicago, IL, United States
27.0Pf 50.0V Rohs Compliant Kemet
66AH8998
27.0Pf 50.0V Rohs Compliant Kemet 66AH8998
27.0PF 50.0V ROHS COMPLIANT: YES

27.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CBR04C270F5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C270F5GAC
Ceramic Capacitors CBR04C270F5GAC
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-13310-6-ND 399-13310-1-ND 417-CBR04C270F5GAC 43AC8803 66AH8998 CBR04C270F5GAC
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 27PF 50V C0G/NP0 0402 Cap, 27Pf, 50V, 1%, 0402; Capacitance Kemet 27.0Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details