KEMET Electronics Corporation Ceramic Capacitors CBR04C220J1GAC

Description
CAP CER 22PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 22PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C220J1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C220J1GACTR-ND
Ceramic Capacitors 399-CBR04C220J1GACTR-ND
CAP CER 22PF 100V C0G/NP0 0402

CAP CER 22PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C220J1GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C220J1GACCT-ND
Ceramic Capacitors 399-CBR04C220J1GACCT-ND
CAP CER 22PF 100V C0G/NP0 0402

CAP CER 22PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C220J1GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C220J1GACDKR-ND
Ceramic Capacitors 399-CBR04C220J1GACDKR-ND
CAP CER 22PF 100V C0G/NP0 0402

CAP CER 22PF 100V C0G/NP0 0402

Buy Now Datasheet
Cap, 22Pf, 100V, 0402; Capacitance Kemet - 85AC1490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 0402; Capacitance Kemet
85AC1490
Cap, 22Pf, 100V, 0402; Capacitance Kemet 85AC1490
CAP, 22PF, 100V, 0402; Capacitance:22pF; Voltage Rating:100V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 22PF, 100V, 0402; Capacitance:22pF; Voltage Rating:100V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR04C220J1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C220J1GAC
Capacitors - Ceramic Capacitors CBR04C220J1GAC
CAP CER 22PF 100V C0G/NP0 0402

CAP CER 22PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C220J1GACTR-ND 399-CBR04C220J1GACDKR-ND 85AC1490 CBR04C220J1GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 100V, 0402; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - P10G101J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers