KEMET Electronics Corporation Ceramic Capacitors CBR04C159B5GAC

Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C159B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C159B5GACTR-ND
Ceramic Capacitors 399-CBR04C159B5GACTR-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C159B5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C159B5GACDKR-ND
Ceramic Capacitors 399-CBR04C159B5GACDKR-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C159B5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C159B5GACCT-ND
Ceramic Capacitors 399-CBR04C159B5GACCT-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.5Pf, 50V, 0402; Capacitance Kemet - 94Y9739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402; Capacitance Kemet
94Y9739
Cap, 1.5Pf, 50V, 0402; Capacitance Kemet 94Y9739
CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402 Rohs Compliant Kemet
67AH8897
Cap, 1.5Pf, 50V, 0402 Rohs Compliant Kemet 67AH8897
CAP, 1.5PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 1.5PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 1.5PF 50V NP0 0402 - 417-CBR04C159B5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 1.5PF 50V NP0 0402
417-CBR04C159B5GAC
CAP CER 1.5PF 50V NP0 0402 417-CBR04C159B5GAC
CAP CER 1.5PF 50V NP0 0402

CAP CER 1.5PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C159B5GACTR-ND 399-CBR04C159B5GACDKR-ND 94Y9739 67AH8897 417-CBR04C159B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 50V, 0402; Capacitance Kemet Cap, 1.5Pf, 50V, 0402 Rohs Compliant Kemet CAP CER 1.5PF 50V NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details