KEMET Electronics Corporation Ceramic Capacitors CBR04C159B2GAC

Description
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16306-6-ND
Ceramic Capacitors 399-16306-6-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16306-2-ND
Ceramic Capacitors 399-16306-2-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16306-1-ND
Ceramic Capacitors 399-16306-1-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
1.50Pf 200V Rohs Compliant Kemet - 85AC6500 - Newark, An Avnet Company
Chicago, IL, United States
1.50Pf 200V Rohs Compliant Kemet
85AC6500
1.50Pf 200V Rohs Compliant Kemet 85AC6500
1.50PF 200V ROHS COMPLIANT: YES

1.50PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16306-6-ND 399-16306-2-ND 85AC6500
Product Name Ceramic Capacitors Ceramic Capacitors 1.50Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details