KEMET Electronics Corporation Ceramic Capacitors CBR04C129B1GAC

Description
1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8598-2-ND
Ceramic Capacitors 399-8598-2-ND
1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8598-1-ND
Ceramic Capacitors 399-8598-1-ND
1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8598-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8598-6-ND
Ceramic Capacitors 399-8598-6-ND
1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.2Pf, 100V, 0402; Capacitance Kemet - 67AC7529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 100V, 0402; Capacitance Kemet
67AC7529
Cap, 1.2Pf, 100V, 0402; Capacitance Kemet 67AC7529
CAP, 1.2PF, 100V, 0402; Capacitance:1.2pF; Voltage Rating:100V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.2PF, 100V, 0402; Capacitance:1.2pF; Voltage Rating:100V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8598-2-ND 399-8598-6-ND 67AC7529
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.2Pf, 100V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details