KEMET Electronics Corporation Ceramic Capacitors CBR04C120J5GACAUTO

Description
CAP CER 12PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 12PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C120J5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C120J5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C120J5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - CBR04C120J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C120J5GACAUTO
Ceramic Capacitors CBR04C120J5GACAUTO
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cbr 0402 12Pf 50Vdc 5 Rohs Compliant Kemet - 52AK8070 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0402 12Pf 50Vdc 5 Rohs Compliant Kemet
52AK8070
Cbr 0402 12Pf 50Vdc 5 Rohs Compliant Kemet 52AK8070
CBR 0402 12PF 50VDC 5 ROHS COMPLIANT: YES

CBR 0402 12PF 50VDC 5 ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402; Capacitance Kemet - 61AK1007 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402; Capacitance Kemet
61AK1007
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402; Capacitance Kemet 61AK1007
RF CAPACITOR, 12PF, 50V, 125DEG C, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 12PF, 50V, 125DEG C, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet - 54AK5381 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
54AK5381
Rf Capacitor, 12Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet 54AK5381
RF CAPACITOR, 12PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

RF CAPACITOR, 12PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C120J5GACAUTOCT-ND 399-CBR04C120J5GACAUTODKR-ND CBR04C120J5GACAUTO 52AK8070 61AK1007 54AK5381
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cbr 0402 12Pf 50Vdc 5 Rohs Compliant Kemet Rf Capacitor, 12Pf, 50V, 125Deg C, 0402; Capacitance Kemet Rf Capacitor, 12Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details