12pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
12pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
12pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 12PF 100V C0G/NP0 0402
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100volts 12pF C0G 0402 1% Tol RF
CAP, 12PF, 100V, 1%, 0402; Capacitance:12pF; Voltage Rating:100V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11248-6-ND | 399-11248-1-ND | CBR04C120F1GAC | 417-CBR04C120F1GAC | 67AC7528 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT 100volts 12pF C0G 0402 1% Tol RF | Cap, 12Pf, 100V, 1%, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |