KEMET Electronics Corporation Ceramic Capacitors CBR04C119B2GAC

Description
CAP CER 1.1PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.1PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C119B2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C119B2GACTR-ND
Ceramic Capacitors 399-CBR04C119B2GACTR-ND
CAP CER 1.1PF 200V C0G/NP0 0402

CAP CER 1.1PF 200V C0G/NP0 0402

Buy Now Datasheet
1.10Pf 200V Rohs Compliant Kemet - 85AC6442 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 200V Rohs Compliant Kemet
85AC6442
1.10Pf 200V Rohs Compliant Kemet 85AC6442
1.10PF 200V ROHS COMPLIANT: YES

1.10PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C119B2GACTR-ND 85AC6442
Product Name Ceramic Capacitors 1.10Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details