KEMET Electronics Corporation Ceramic Capacitors CBR04C119A5GAC

Description
CAP CER 1.1PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.1PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C119A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C119A5GACTR-ND
Ceramic Capacitors 399-CBR04C119A5GACTR-ND
CAP CER 1.1PF 50V C0G/NP0 0402

CAP CER 1.1PF 50V C0G/NP0 0402

Buy Now Datasheet
1.10Pf 50.0V Rohs Compliant Kemet - 85AC6441 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 50.0V Rohs Compliant Kemet
85AC6441
1.10Pf 50.0V Rohs Compliant Kemet 85AC6441
1.10PF 50.0V ROHS COMPLIANT: YES

1.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C119A5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C119A5GAC
Capacitors - Ceramic Capacitors CBR04C119A5GAC
CAP CER 1.1PF 50V C0G/NP0 0402

CAP CER 1.1PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C119A5GACTR-ND 85AC6441 CBR04C119A5GAC
Product Name Ceramic Capacitors 1.10Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers