KEMET Electronics Corporation Ceramic Capacitors CBR04C109A3GAC

Description
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C109A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C109A3GACTR-ND
Ceramic Capacitors 399-CBR04C109A3GACTR-ND
1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C109A3GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C109A3GACCT-ND
Ceramic Capacitors 399-CBR04C109A3GACCT-ND
CAP CER 1PF 25V C0G/NP0 0402

CAP CER 1PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C109A3GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C109A3GACDKR-ND
Ceramic Capacitors 399-CBR04C109A3GACDKR-ND
CAP CER 1PF 25V C0G/NP0 0402

CAP CER 1PF 25V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
SMD 1pF 25V 0.05pF Capacitor
60-CBR04C109A3GAC
SMD 1pF 25V 0.05pF Capacitor 60-CBR04C109A3GAC
Cap Ceramic 1pF 25V C0G 0.05pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C109A3GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C109A3GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 1pF 25V C0G 0.05pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C109A3GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C109A3GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CBR04C109A3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C109A3GAC
Ceramic Capacitors CBR04C109A3GAC
CAP CER 1PF 25V C0G/NP0 0402

CAP CER 1PF 25V C0G/NP0 0402

Supplier's Site Datasheet
1.00Pf 25.0V Rohs Compliant Kemet - 85AC6424 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 25.0V Rohs Compliant Kemet
85AC6424
1.00Pf 25.0V Rohs Compliant Kemet 85AC6424
1.00PF 25.0V ROHS COMPLIANT: YES

1.00PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C109A3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C109A3GAC
Capacitors - Ceramic Capacitors CBR04C109A3GAC
CAP CER 1PF 25V C0G/NP0 0402

CAP CER 1PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C109A3GACTR-ND 399-CBR04C109A3GACDKR-ND 60-CBR04C109A3GAC CBR04C109A3GAC 85AC6424 CBR04C109A3GAC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1pF 25V 0.05pF Capacitor Ceramic Capacitors 1.00Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details