KEMET Electronics Corporation Ceramic Capacitors CBR02C969D3GAC

Description
CAP CER 9.6PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 9.6PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C969D3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C969D3GACTR-ND
Ceramic Capacitors 399-CBR02C969D3GACTR-ND
CAP CER 9.6PF 25V C0G/NP0 0201

CAP CER 9.6PF 25V C0G/NP0 0201

Buy Now Datasheet
9.60Pf 25.0V Rohs Compliant Kemet - 85AC6390 - Newark, An Avnet Company
Chicago, IL, United States
9.60Pf 25.0V Rohs Compliant Kemet
85AC6390
9.60Pf 25.0V Rohs Compliant Kemet 85AC6390
9.60PF 25.0V ROHS COMPLIANT: YES

9.60PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C969D3GACTR-ND 85AC6390
Product Name Ceramic Capacitors 9.60Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers