KEMET Electronics Corporation Ceramic Capacitors CBR02C889B5GAC

Description
CAP CER 8.8PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8.8PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C889B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C889B5GACTR-ND
Ceramic Capacitors 399-CBR02C889B5GACTR-ND
CAP CER 8.8PF 50V C0G/NP0 0201

CAP CER 8.8PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 8.8Pf, 50V, 0201; Capacitance Kemet - 43AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.8Pf, 50V, 0201; Capacitance Kemet
43AC8780
Cap, 8.8Pf, 50V, 0201; Capacitance Kemet 43AC8780
CAP, 8.8PF, 50V, 0201; Capacitance:8.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.8PF, 50V, 0201; Capacitance:8.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C889B5GACTR-ND 43AC8780
Product Name Ceramic Capacitors Cap, 8.8Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers