KEMET Electronics Corporation Ceramic Capacitors CBR02C879D5GAC

Description
CAP CER 8.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C879D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C879D5GACTR-ND
Ceramic Capacitors 399-CBR02C879D5GACTR-ND
CAP CER 8.7PF 50V C0G/NP0 0201

CAP CER 8.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C879D5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C879D5GAC
Capacitors - Ceramic Capacitors CBR02C879D5GAC
CAP CER 8.7PF 50V C0G/NP0 0201

CAP CER 8.7PF 50V C0G/NP0 0201

Supplier's Site
8.70Pf 50.0V Rohs Compliant Kemet - 85AC6331 - Newark, An Avnet Company
Chicago, IL, United States
8.70Pf 50.0V Rohs Compliant Kemet
85AC6331
8.70Pf 50.0V Rohs Compliant Kemet 85AC6331
8.70PF 50.0V ROHS COMPLIANT: YES

8.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C879D5GACTR-ND CBR02C879D5GAC 85AC6331
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.70Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details