KEMET Electronics Corporation Ceramic Capacitors CBR02C849B3GAC

Description
CAP CER 8.4PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8.4PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C849B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C849B3GACTR-ND
Ceramic Capacitors 399-CBR02C849B3GACTR-ND
CAP CER 8.4PF 25V C0G/NP0 0201

CAP CER 8.4PF 25V C0G/NP0 0201

Buy Now Datasheet
8.40Pf 25.0V Rohs Compliant Kemet - 85AC6312 - Newark, An Avnet Company
Chicago, IL, United States
8.40Pf 25.0V Rohs Compliant Kemet
85AC6312
8.40Pf 25.0V Rohs Compliant Kemet 85AC6312
8.40PF 25.0V ROHS COMPLIANT: YES

8.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C849B3GACTR-ND 85AC6312
Product Name Ceramic Capacitors 8.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details