KEMET Electronics Corporation Ceramic Capacitors CBR02C829D5GAC

Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C829D5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C829D5GAC-ND
Ceramic Capacitors CBR02C829D5GAC-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C829D5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C829D5GAC
Capacitors - Ceramic Capacitors CBR02C829D5GAC
CAP CER 8.2PF 50V C0G/NP0 0201

CAP CER 8.2PF 50V C0G/NP0 0201

Supplier's Site
8.20Pf 50.0V Rohs Compliant Kemet - 85AC6304 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 50.0V Rohs Compliant Kemet
85AC6304
8.20Pf 50.0V Rohs Compliant Kemet 85AC6304
8.20PF 50.0V ROHS COMPLIANT: YES

8.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR02C829D5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C829D5GAC
Ceramic Capacitors CBR02C829D5GAC
CAP CER 8.2PF 50V C0G/NP0 0201

CAP CER 8.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C829D5GAC-ND CBR02C829D5GAC 85AC6304 CBR02C829D5GAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.20Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers