KEMET Electronics Corporation Ceramic Capacitors CBR02C829B3GAC

Description
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8565-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8565-6-ND
Ceramic Capacitors 399-8565-6-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8565-1-ND
Ceramic Capacitors 399-8565-1-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8565-2-ND
Ceramic Capacitors 399-8565-2-ND
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 25V, 0201; Capacitance Kemet - 94Y9735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, 0201; Capacitance Kemet
94Y9735
Cap, 8.2Pf, 25V, 0201; Capacitance Kemet 94Y9735
CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 8.2PF 25V C0G/NP0 0201 - 417-CBR02C829B3GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 8.2PF 25V C0G/NP0 0201
417-CBR02C829B3GAC
CAP CER 8.2PF 25V C0G/NP0 0201 417-CBR02C829B3GAC
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8565-6-ND 399-8565-1-ND 94Y9735 417-CBR02C829B3GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 25V, 0201; Capacitance Kemet CAP CER 8.2PF 25V C0G/NP0 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details