Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0201 125°C Low ESR Medical T/R Product overview: CBR02C808A5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.8pF, 50V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C808A5GAC can be used for catalog matching and distributor lookup.
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 0.8PF 50V C0G/NP0 0201
CAP CER 0.8PF 50V C0G/NP0 0201
.800PF 50.0V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CBR02C808A5GAC | 399-CBR02C808A5GACTR-ND | 399-CBR02C808A5GACDKR-ND | 85AC6274 |
| Product Name | SMD 0.8pF 50V 0.05pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | .800Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.8000 microF |