KEMET Electronics Corporation Ceramic Capacitors CBR02C799B5GAC

Description
CAP CER 7.9PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.9PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C799B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C799B5GACTR-ND
Ceramic Capacitors 399-CBR02C799B5GACTR-ND
CAP CER 7.9PF 50V C0G/NP0 0201

CAP CER 7.9PF 50V C0G/NP0 0201

Buy Now Datasheet
7.9 pF, 50 VDC, -55/+125°C - 417-CBR02C799B5GAC - Utmel Electronic Limited
Hong Kong, China
7.9 pF, 50 VDC, -55/+125°C
417-CBR02C799B5GAC
7.9 pF, 50 VDC, -55/+125°C 417-CBR02C799B5GAC
7.9 pF, 50 VDC, -55/+125°C

7.9 pF, 50 VDC, -55/+125°C

Supplier's Site
Cap, 7.9Pf, 50V, 0201; Capacitance Kemet - 43AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.9Pf, 50V, 0201; Capacitance Kemet
43AC8770
Cap, 7.9Pf, 50V, 0201; Capacitance Kemet 43AC8770
CAP, 7.9PF, 50V, 0201; Capacitance:7.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 7.9PF, 50V, 0201; Capacitance:7.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C799B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C799B5GAC
Capacitors - Ceramic Capacitors CBR02C799B5GAC
CAP CER 7.9PF 50V C0G/NP0 0201

CAP CER 7.9PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C799B5GACTR-ND 417-CBR02C799B5GAC 43AC8770 CBR02C799B5GAC
Product Name Ceramic Capacitors 7.9 pF, 50 VDC, -55/+125°C Cap, 7.9Pf, 50V, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details