CAP CER 7.8PF 50V C0G/NP0 0201
7.80PF 50.0V ROHS COMPLIANT: YES
CAP CER 7.8PF 50V C0G/NP0 0201
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C789C5GACTR-ND | 85AC6265 | CBR02C789C5GAC |
| Product Name | Ceramic Capacitors | 7.80Pf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts |