KEMET Electronics Corporation Ceramic Capacitors CBR02C759D5GAC

Description
CAP CER 7.5PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.5PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C759D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C759D5GACTR-ND
Ceramic Capacitors 399-CBR02C759D5GACTR-ND
CAP CER 7.5PF 50V C0G/NP0 0201

CAP CER 7.5PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C759D5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C759D5GAC
Capacitors - Ceramic Capacitors CBR02C759D5GAC
CAP CER 7.5PF 50V C0G/NP0 0201

CAP CER 7.5PF 50V C0G/NP0 0201

Supplier's Site
7.50Pf 50.0V Rohs Compliant Kemet - 85AC6252 - Newark, An Avnet Company
Chicago, IL, United States
7.50Pf 50.0V Rohs Compliant Kemet
85AC6252
7.50Pf 50.0V Rohs Compliant Kemet 85AC6252
7.50PF 50.0V ROHS COMPLIANT: YES

7.50PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C759D5GACTR-ND CBR02C759D5GAC 85AC6252
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 7.50Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details