KEMET Electronics Corporation Ceramic Capacitors CBR02C709B3GAC

Description
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8619-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8619-2-ND
Ceramic Capacitors 399-8619-2-ND
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8619-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8619-1-ND
Ceramic Capacitors 399-8619-1-ND
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8619-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8619-6-ND
Ceramic Capacitors 399-8619-6-ND
7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
7.00Pf 25.0V Rohs Compliant Kemet - 85AC6217 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 25.0V Rohs Compliant Kemet
85AC6217
7.00Pf 25.0V Rohs Compliant Kemet 85AC6217
7.00PF 25.0V ROHS COMPLIANT: YES

7.00PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8619-2-ND 399-8619-6-ND 85AC6217
Product Name Ceramic Capacitors Ceramic Capacitors 7.00Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX333K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details