KEMET Electronics Corporation Ceramic Capacitors CBR02C699B3GAC

Description
CAP CER 6.9PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6.9PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C699B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C699B3GACTR-ND
Ceramic Capacitors 399-CBR02C699B3GACTR-ND
CAP CER 6.9PF 25V C0G/NP0 0201

CAP CER 6.9PF 25V C0G/NP0 0201

Buy Now Datasheet
6.90Pf 25.0V Rohs Compliant Kemet - 85AC6203 - Newark, An Avnet Company
Chicago, IL, United States
6.90Pf 25.0V Rohs Compliant Kemet
85AC6203
6.90Pf 25.0V Rohs Compliant Kemet 85AC6203
6.90PF 25.0V ROHS COMPLIANT: YES

6.90PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C699B3GACTR-ND 85AC6203
Product Name Ceramic Capacitors 6.90Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers