KEMET Electronics Corporation Ceramic Capacitors CBR02C689D9GAC

Description
6.8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C689D9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C689D9GAC-ND
Ceramic Capacitors CBR02C689D9GAC-ND
6.8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C689D9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C689D9GAC
Capacitors - Ceramic Capacitors CBR02C689D9GAC
CAP CER 6.8PF 6.3V C0G/NP0 0201

CAP CER 6.8PF 6.3V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CBR02C689D9GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C689D9GAC
Ceramic Capacitors CBR02C689D9GAC
CAP CER 6.8PF 6.3V NP0 0201

CAP CER 6.8PF 6.3V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C689D9GAC-ND CBR02C689D9GAC CBR02C689D9GAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details