KEMET Electronics Corporation Ceramic Capacitors CBR02C609D8GAC

Description
6pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C609D8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C609D8GAC-ND
Ceramic Capacitors CBR02C609D8GAC-ND
6pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C609D8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C609D8GAC
Capacitors - Ceramic Capacitors CBR02C609D8GAC
CAP CER 6PF 10V C0G/NP0 0201

CAP CER 6PF 10V C0G/NP0 0201

Supplier's Site
6.00Pf 10.0V Rohs Compliant Kemet - 85AC6156 - Newark, An Avnet Company
Chicago, IL, United States
6.00Pf 10.0V Rohs Compliant Kemet
85AC6156
6.00Pf 10.0V Rohs Compliant Kemet 85AC6156
6.00PF 10.0V ROHS COMPLIANT: YES

6.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C609D8GAC-ND CBR02C609D8GAC 85AC6156
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.00Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details