KEMET Electronics Corporation Ceramic Capacitors CBR02C608A3GAC

Description
0.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C608A3GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C608A3GAC-ND
Ceramic Capacitors CBR02C608A3GAC-ND
0.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C608A3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C608A3GAC
Ceramic Capacitors CBR02C608A3GAC
CAP CER 0.6PF 25V NP0 0201

CAP CER 0.6PF 25V NP0 0201

Supplier's Site Datasheet
.600Pf 25.0V Rohs Compliant Kemet - 85AC6136 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 25.0V Rohs Compliant Kemet
85AC6136
.600Pf 25.0V Rohs Compliant Kemet 85AC6136
.600PF 25.0V ROHS COMPLIANT: YES

.600PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C608A3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C608A3GAC
Capacitors - Ceramic Capacitors CBR02C608A3GAC
CAP CER 0.6PF 25V C0G/NP0 0201

CAP CER 0.6PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C608A3GAC-ND CBR02C608A3GAC 85AC6136 CBR02C608A3GAC
Product Name Ceramic Capacitors Ceramic Capacitors .600Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers