KEMET Electronics Corporation Ceramic Capacitors CBR02C529C5GAC

Description
CAP CER 5.2PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 5.2PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C529C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C529C5GACTR-ND
Ceramic Capacitors 399-CBR02C529C5GACTR-ND
CAP CER 5.2PF 50V C0G/NP0 0201

CAP CER 5.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C529C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C529C5GAC
Capacitors - Ceramic Capacitors CBR02C529C5GAC
CAP CER 5.2PF 50V C0G/NP0 0201

CAP CER 5.2PF 50V C0G/NP0 0201

Supplier's Site
5.20Pf 50.0V Rohs Compliant Kemet - 85AC6093 - Newark, An Avnet Company
Chicago, IL, United States
5.20Pf 50.0V Rohs Compliant Kemet
85AC6093
5.20Pf 50.0V Rohs Compliant Kemet 85AC6093
5.20PF 50.0V ROHS COMPLIANT: YES

5.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C529C5GACTR-ND CBR02C529C5GAC 85AC6093
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5.20Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details