KEMET Electronics Corporation Ceramic Capacitors CBR02C509C5GAC

Description
CAP CER 5PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 5PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C509C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C509C5GACTR-ND
Ceramic Capacitors 399-CBR02C509C5GACTR-ND
CAP CER 5PF 50V C0G/NP0 0201

CAP CER 5PF 50V C0G/NP0 0201

Buy Now Datasheet
5.00Pf 50.0V Rohs Compliant Kemet - 85AC6085 - Newark, An Avnet Company
Chicago, IL, United States
5.00Pf 50.0V Rohs Compliant Kemet
85AC6085
5.00Pf 50.0V Rohs Compliant Kemet 85AC6085
5.00PF 50.0V ROHS COMPLIANT: YES

5.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C509C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C509C5GAC
Capacitors - Ceramic Capacitors CBR02C509C5GAC
CAP CER 5PF 50V C0G/NP0 0201

CAP CER 5PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C509C5GACTR-ND 85AC6085 CBR02C509C5GAC
Product Name Ceramic Capacitors 5.00Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details